STMicroelectronics, Inc. Microcontrollers STM32F756VGT6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F756VGT6 is an ARM Cortex-M7 based microcontroller featuring a 32-bit architecture and a floating-point unit (FPU). It operates at a maximum frequency of 216 MHz and delivers a performance of 462 DMIPS. The device includes up to 1MB of Flash memory and 320KB of SRAM, which consists of 64KB of data TCM RAM and 16KB of instruction TCM RAM for real-time applications. This microcontroller supports a wide range of peripherals, including 18 timers, three 12-bit ADCs with up to 24 channels, and two 12-bit DACs. It offers extensive connectivity options with up to 25 communication interfaces, including USB OTG HS/FS, Ethernet MAC, and multiple I2C, USART, and SPI interfaces. The STM32F756VGT6 also features advanced graphics capabilities with an LCD-TFT controller and a dedicated Chrom-ART Accelerator for enhanced graphic content creation. Power management is robust, with support for various low-power modes and a voltage range of 1.7V to 3.6V. The device includes cryptographic acceleration for secure applications and a true random number generator. The STM32F756VGT6 is available in multiple package options, including LQFP and TFBGA, making it suitable for a variety of applications requiring high performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The STM32F756VGT6 is an ARM Cortex-M7 based microcontroller featuring a 32-bit architecture and a floating-point unit (FPU). It operates at a maximum frequency of 216 MHz and delivers a performance of 462 DMIPS. The device includes up to 1MB of Flash memory and 320KB of SRAM, which consists of 64KB of data TCM RAM and 16KB of instruction TCM RAM for real-time applications. This microcontroller supports a wide range of peripherals, including 18 timers, three 12-bit ADCs with up to 24 channels, and two 12-bit DACs. It offers extensive connectivity options with up to 25 communication interfaces, including USB OTG HS/FS, Ethernet MAC, and multiple I2C, USART, and SPI interfaces. The STM32F756VGT6 also features advanced graphics capabilities with an LCD-TFT controller and a dedicated Chrom-ART Accelerator for enhanced graphic content creation. Power management is robust, with support for various low-power modes and a voltage range of 1.7V to 3.6V. The device includes cryptographic acceleration for secure applications and a true random number generator. The STM32F756VGT6 is available in multiple package options, including LQFP and TFBGA, making it suitable for a variety of applications requiring high performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16617-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16617-ND
Microcontrollers 497-16617-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F756VGT6 - 708506-STM32F756VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F756VGT6
708506-STM32F756VGT6
Embedded - Embedded - Microcontrollers - STM32F756VGT6 708506-STM32F756VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 708506-STM32F756VGT6 Series: TPS series Series: STM32 F7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M7 Speed: 216MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, HDMI-CEC, I2C, IrDA, LIN, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F756VG Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MK20DX128VLL7; CY8C5868AXI-LP031; CY8C5867AXI-LP023; Introduction Date: September 09, 2014 ECCN: 5A992.c Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708506-STM32F756VGT6
Series: TPS series
Series: STM32 F7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M7
Speed: 216MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, HDMI-CEC, I2C, IrDA, LIN, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F756VG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MK20DX128VLL7; CY8C5868AXI-LP031; CY8C5867AXI-LP023;
Introduction Date: September 09, 2014
ECCN: 5A992.c
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F756VGT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F756VGT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT Product overview: STM32F756VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F756VGT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT Product overview: STM32F756VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F756VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F756VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F756VGT6
Microcontrollers STM32F756VGT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F756VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F756VGT6
Microcontrollers STM32F756VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F756VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F756VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F756VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Mcu, 32Bit, 216Mhz, Lqfp-100; Product Range Stmicroelectronics - 51Y5142 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Lqfp-100; Product Range Stmicroelectronics
51Y5142
Mcu, 32Bit, 216Mhz, Lqfp-100; Product Range Stmicroelectronics 51Y5142
MCU, 32BIT, 216MHZ, LQFP-100; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 216MHZ, LQFP-100; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F756VGT6
ARM Microcontrollers - MCU STM32F756VGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F756VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F756VGT6
Embedded - Microcontrollers STM32F756VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16617-ND 708506-STM32F756VGT6 685-STM32F756VGT6 STM32F756VGT6 STM32F756VGT6 STM32F756VGT6 51Y5142 STM32F756VGT6 STM32F756VGT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F756VGT6 High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 216Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 216 MHz 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers