STMicroelectronics, Inc. Microcontrollers STM32F746ZEY6TR

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18796-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18796-1-ND
Microcontrollers 497-18796-1-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

Buy Now Datasheet
Microcontrollers - 497-18796-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18796-2-ND
Microcontrollers 497-18796-2-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

Buy Now Datasheet
Microcontrollers - 497-18796-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18796-6-ND
Microcontrollers 497-18796-6-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746ZEY6TR
ARM Microcontrollers - MCU STM32F746ZEY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746ZEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746ZEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746ZEY6TR
IC MCU 32BIT 512KB FLSH 143WLCSP

IC MCU 32BIT 512KB FLSH 143WLCSP

Supplier's Site
Microcontrollers - STM32F746ZEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746ZEY6TR
Microcontrollers STM32F746ZEY6TR
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 143-WLCSP (4.54x5.85)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F746ZEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746ZEY6TR
Embedded - Microcontrollers STM32F746ZEY6TR
IC MCU 32BIT 512KB FLSH 143WLCSP

IC MCU 32BIT 512KB FLSH 143WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18796-1-ND STM32F746ZEY6TR STM32F746ZEY6TR STM32F746ZEY6TR STM32F746ZEY6TR
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 320 KB 320 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details