STMicroelectronics, Inc. Microcontrollers STM32F746IGT6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-15817-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15817-ND
Microcontrollers 497-15817-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F746IGT6 - 813658-STM32F746IGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746IGT6
813658-STM32F746IGT6
Embedded - Embedded - Microcontrollers - STM32F746IGT6 813658-STM32F746IGT6
Manufacturer: STMicroelectronics Win Source Part Number: 813658-STM32F746IGT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M7 Speed: 216MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: STM32F746 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 813658-STM32F746IGT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M7
Speed: 216MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: STM32F746
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 8820284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820284P
Microcontrollers 8820284P
32-Bit MCU+FPU 1M Flash USB LCD LQFP176

32-Bit MCU+FPU 1M Flash USB LCD LQFP176

Supplier's Site
Microcontrollers - 8820284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820284
Microcontrollers 8820284
32-Bit MCU+FPU 1M Flash USB LCD LQFP176

32-Bit MCU+FPU 1M Flash USB LCD LQFP176

Supplier's Site
Microcontrollers - 1777132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777132
Microcontrollers 1777132
32-Bit MCU+FPU 1M Flash USB LCD LQFP176

32-Bit MCU+FPU 1M Flash USB LCD LQFP176

Supplier's Site
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F746IGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F746IGT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F746IGT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IGT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F746IGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746IGT6
Embedded - Microcontrollers STM32F746IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746IGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32F746IGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746IGT6
Microcontrollers STM32F746IGT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - STM32F746IGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746IGT6
Microcontrollers STM32F746IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746IGT6
ARM Microcontrollers - MCU STM32F746IGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-15817-ND 813658-STM32F746IGT6 8820284P 8820284 685-STM32F746IGT6 STM32F746IGT6 STM32F746IGT6 STM32F746IGT6 STM32F746IGT6 STM32F746IGT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F746IGT6 Microcontrollers Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 216 MHz 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 1000 KB 340 KB 320 KB 320 KB 320 KB
ROM 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details