STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F746BGT6 STM32F746BGT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708502-STM32F746BGT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-LQFP Alternative Parts (Cross-Reference): STM32F746NGH6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708502-STM32F746BGT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-LQFP Alternative Parts (Cross-Reference): STM32F746NGH6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F746BGT6 - 708502-STM32F746BGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746BGT6
708502-STM32F746BGT6
Embedded - Embedded - Microcontrollers - STM32F746BGT6 708502-STM32F746BGT6
Manufacturer: STMicroelectronics Win Source Part Number: 708502-STM32F746BGT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 208-LQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-LQFP Alternative Parts (Cross-Reference): STM32F746NGH6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708502-STM32F746BGT6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M7
Speed: 216MHz
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 208-LQFP
Alternative Parts (Cross-Reference): STM32F746NGH6;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 168
Date RAM Size: 320K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU - 685-STM32F746BGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU
685-STM32F746BGT6
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU 685-STM32F746BGT6
32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 168 I/O, 208-Pin Product overview: STM32F746BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746BGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 168 I/O, 208-Pin Product overview: STM32F746BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746BGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-15815-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15815-ND
Microcontrollers 497-15815-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746BGT6
ARM Microcontrollers - MCU STM32F746BGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746BGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746BGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site
Microcontrollers - STM32F746BGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746BGT6
Microcontrollers STM32F746BGT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - STM32F746BGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746BGT6
Microcontrollers STM32F746BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F746BGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746BGT6
Embedded - Microcontrollers STM32F746BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site Datasheet
32 Bit Microcontroller, Art Accelerator, Arm Cortex-M7, 216 Mhz, 1 Mb, 320 Kb, 208, Lqfp Rohs Compliant Stmicroelectronics - 51Y5132 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Art Accelerator, Arm Cortex-M7, 216 Mhz, 1 Mb, 320 Kb, 208, Lqfp Rohs Compliant Stmicroelectronics
51Y5132
32 Bit Microcontroller, Art Accelerator, Arm Cortex-M7, 216 Mhz, 1 Mb, 320 Kb, 208, Lqfp Rohs Compliant Stmicroelectronics 51Y5132
32 Bit Microcontroller, ART Accelerator, ARM Cortex-M7, 216 MHz, 1 MB, 320 KB, 208, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, ART Accelerator, ARM Cortex-M7, 216 MHz, 1 MB, 320 KB, 208, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708502-STM32F746BGT6 685-STM32F746BGT6 497-15815-ND STM32F746BGT6 STM32F746BGT6 STM32F746BGT6 STM32F746BGT6 STM32F746BGT6 51Y5132
Product Name Embedded - Embedded - Microcontrollers - STM32F746BGT6 ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32 Bit Microcontroller, Art Accelerator, Arm Cortex-M7, 216 Mhz, 1 Mb, 320 Kb, 208, Lqfp Rohs Compliant Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
RAM 1000 KB 320 KB 320 KB 320 KB 320 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers