Manufacturer: STMicroelectronics
Win Source Part Number: 851824-STM32F722VET6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 82
Family Name: STM32F722
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 540
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17185, STM32F722VET6-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F722VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F722VET6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 512KB FLASH 100LQFP
MCU, ARM CORTEX-M7, 216MHZ, LQFP-100; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 851824-STM32F722VET6 | 497-17185-ND | 685-STM32F722VET6 | STM32F722VET6 | STM32F722VET6 | STM32F722VET6 | STM32F722VET6 | STM32F722VET6 | 13AC3995 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F722VET6 | Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Arm Cortex-M7, 216Mhz, Lqfp-100; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |||
| I/O Ports | 82 | 82 | 82 | ||||||
| Clock Speed | 216 MHz | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB |