ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)
IC MCU 32BIT 512KB FLSH 176UFBGA
MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 512KB FLSH 176UFBGA
IC MCU 32BIT 512KB FLSH 176UFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-17183-ND | STM32F722IEK6 | 13AC3993 | STM32F722IEK6 | STM32F722IEK6 | STM32F722IEK6 | STM32F722IEK6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 216 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |