ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)
IC MCU 32BIT 512KB FLSH 169UFBGA
IC MCU 32BIT 512KB FLSH 169UFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F469AEH7TR-ND | STM32F469AEH7TR | STM32F469AEH7TR | STM32F469AEH7TR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 384 KB | 384 KB | 384 KB | |
| ROM | 512 KB |