STMicroelectronics, Inc. ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU STM32F446ZEH6TR

Description
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 114 I/O Product overview: STM32F446ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 114 I/O Product overview: STM32F446ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F446ZEH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F446ZEH6TR
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F446ZEH6TR
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 114 I/O Product overview: STM32F446ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEH6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 114 I/O Product overview: STM32F446ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F446ZEH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F446ZEH6TR-ND
Microcontrollers STM32F446ZEH6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F446ZEH6TR - 898178-STM32F446ZEH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F446ZEH6TR
898178-STM32F446ZEH6TR
Embedded - Embedded - Microcontrollers - STM32F446ZEH6TR 898178-STM32F446ZEH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898178-STM32F446ZEH6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Reel - TR Package: 144-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446 Categories: Integrated Circuits (ICs) Case / Package: 144-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898178-STM32F446ZEH6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Reel - TR
Package: 144-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F446
Categories: Integrated Circuits (ICs)
Case / Package: 144-UFBGA (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446ZEH6TR
ARM Microcontrollers - MCU STM32F446ZEH6TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 180 MHz CPU, ART Accelerator, Dual QSPI

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 180 MHz CPU, ART Accelerator, Dual QSPI

Buy Now Datasheet
Microcontrollers - STM32F446ZEH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446ZEH6TR
Microcontrollers STM32F446ZEH6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446ZEH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446ZEH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446ZEH6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F446ZEH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446ZEH6TR
Embedded - Microcontrollers STM32F446ZEH6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F446ZEH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446ZEH6TR
Microcontrollers STM32F446ZEH6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F446ZEH6TR STM32F446ZEH6TR-ND 898178-STM32F446ZEH6TR STM32F446ZEH6TR STM32F446ZEH6TR STM32F446ZEH6TR STM32F446ZEH6TR STM32F446ZEH6TR
Product Name ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F446ZEH6TR ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.8 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 24x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers