STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F439BIT6 STM32F439BIT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898175-STM32F439BIT6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F439 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17468, STM32F439BIT6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898175-STM32F439BIT6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F439 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17468, STM32F439BIT6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F439BIT6 - 898175-STM32F439BIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F439BIT6
898175-STM32F439BIT6
Embedded - Embedded - Microcontrollers - STM32F439BIT6 898175-STM32F439BIT6
Manufacturer: STMicroelectronics Win Source Part Number: 898175-STM32F439BIT6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F439 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17468, STM32F439BIT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898175-STM32F439BIT6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F439
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP (28x28)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17468, STM32F439BIT6-ND

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU - 685-STM32F439BIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU
685-STM32F439BIT6
Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU 685-STM32F439BIT6
32-bit ARM Cortex-M4 MCU, 2MB Flash, 180MHz, Industrial Product overview: STM32F439BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439BIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 2MB Flash, 180MHz, Industrial Product overview: STM32F439BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439BIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17468-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17468-ND
Microcontrollers 497-17468-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F439BIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F439BIT6
Embedded - Microcontrollers STM32F439BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics - 07AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics
07AH7035
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics 07AH7035
MCU, 32BIT, 180MHZ, LQFP-208; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:208Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-208; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:208Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F439BIT6
ARM Microcontrollers - MCU STM32F439BIT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F439BIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F439BIT6
Microcontrollers STM32F439BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F439BIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F439BIT6
Microcontrollers STM32F439BIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F439BIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F439BIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F439BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898175-STM32F439BIT6 685-STM32F439BIT6 497-17468-ND STM32F439BIT6 07AH7035 STM32F439BIT6 STM32F439BIT6 STM32F439BIT6 STM32F439BIT6
Product Name Embedded - Embedded - Microcontrollers - STM32F439BIT6 Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 50 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.7 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers