ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
32-Bit ARM Cortex-M4 MCU, 1MB Flash, 180MHz, 168 I/O, Industrial Product overview: STM32F439BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 1MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439BGT6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 812476-STM32F439BGT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 180MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 208-LQFP
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Part Number Series: STM32F439
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
IC MCU 32BIT 1MB FLASH 208LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-208; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:260KB; No. of RoHS Compliant: Yes
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1MB FLASH 208LQFP
IC MCU 32BIT 1MB FLASH 208LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F439BGT6-ND | 685-STM32F439BGT6 | 812476-STM32F439BGT6 | STM32F439BGT6 | STM32F439BGT6 | 71Y7160 | STM32F439BGT6 | STM32F439BGT6 | STM32F439BGT6 |
| Product Name | Microcontrollers | Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F439BGT6 | Microcontrollers | Microcontrollers | Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-208; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 180 MHz | 50 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||||
| RAM | 256 KB | 1000 KB | 256 KB | 256 KB | 260 KB | 256 KB | |||
| ROM | 1000 KB |