High-performance and DSP with FPU, ARM Cortex-M4 MCU with 1 Mbyte Flash, 180 MHz CPU, Art Accelerator, SRAM, TFT Product overview: STM32F429NGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429NGH6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 810509-STM32F429NGH6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 180MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 216-TFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 216-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Part Number Series: STM32F429
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 1MB FLASH 216TFBGA
IC MCU 32BIT 1MB FLASH 216TFBGA
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1MB FLASH 216TFBGA
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F429NGH6 | 810509-STM32F429NGH6 | 497-STM32F429NGH6-ND | STM32F429NGH6 | STM32F429NGH6 | STM32F429NGH6 | STM32F429NGH6 | STM32F429NGH6 |
| Product Name | High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F429NGH6 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| RAM | 260 KB | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||
| Serial Interface | I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI | CAN; SPI; UART; USART; USB | ||||||
| Package Type | Other; TFBGA | Other; 216-TFBGA | BGA; Other; 216-TFBGA | Other; 216-TFBGA | BGA; Other; 216-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |