STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F429IGT6 STM32F429IGT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103351-STM32F429IGT 6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F429IG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): AT91SAM7A2-AI; AT91M55800A-33AUR; SPC5605BEVLU; SAF-TC1162-128F66HL AA; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103351-STM32F429IGT 6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F429IG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): AT91SAM7A2-AI; AT91M55800A-33AUR; SPC5605BEVLU; SAF-TC1162-128F66HL AA; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F429IGT6 - 1103351-STM32F429IGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429IGT6
1103351-STM32F429IGT6
Embedded - Embedded - Microcontrollers - STM32F429IGT6 1103351-STM32F429IGT6
Manufacturer: STMicroelectronics Win Source Part Number: 1103351-STM32F429IGT 6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F429IG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): AT91SAM7A2-AI; AT91M55800A-33AUR; SPC5605BEVLU; SAF-TC1162-128F66HL AA; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103351-STM32F429IGT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Family Name: STM32F429IG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): AT91SAM7A2-AI; AT91M55800A-33AUR; SPC5605BEVLU; SAF-TC1162-128F66HL AA;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-17455-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17455-ND
Microcontrollers 497-17455-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - 7926031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926031P
Microcontrollers 7926031P
32-Bit MCU+FPU M4 1MB LCD-TFT LQFP176

32-Bit MCU+FPU M4 1MB LCD-TFT LQFP176

Supplier's Site
Microcontrollers - 1777129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777129
Microcontrollers 1777129
32-Bit MCU+FPU M4 1MB LCD-TFT LQFP176

32-Bit MCU+FPU M4 1MB LCD-TFT LQFP176

Supplier's Site
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU - 685-STM32F429IGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU
685-STM32F429IGT6
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU 685-STM32F429IGT6
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429IGT6 can be used for catalog matching and distributor lookup.

High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429IGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F429IGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429IGT6
Microcontrollers STM32F429IGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429IGT6
ARM Microcontrollers - MCU STM32F429IGT6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429IGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-176; Product Range Stmicroelectronics - 39X0201 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-176; Product Range Stmicroelectronics
39X0201
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-176; Product Range Stmicroelectronics 39X0201
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:176PinsRoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:176PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F429IGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F429IGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F429IGT6
1MB 1.8V~3.6V CM4 256KB 180MHz FLASH 140 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.8V~3.6V CM4 256KB 180MHz FLASH 140 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429IGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429IGT6
Embedded - Microcontrollers STM32F429IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F429IGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429IGT6
Microcontrollers STM32F429IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103351-STM32F429IGT6 497-17455-ND 7926031P 1777129 685-STM32F429IGT6 STM32F429IGT6 STM32F429IGT6 STM32F429IGT6 39X0201 STM32F429IGT6 STM32F429IGT6 STM32F429IGT6
Product Name Embedded - Embedded - Microcontrollers - STM32F429IGT6 Microcontrollers Microcontrollers Microcontrollers High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-176; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 1000 KB 256 KB 256 KB 260 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details