STMicroelectronics, Inc. Microcontrollers STM32F427IIT6

Description
32-Bit MCU+DSP 2M Flash 180MHz LQFP176
Request a Quote Datasheet
Description
32-Bit MCU+DSP 2M Flash 180MHz LQFP176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1106618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106618P
Microcontrollers 1106618P
32-Bit MCU+DSP 2M Flash 180MHz LQFP176

32-Bit MCU+DSP 2M Flash 180MHz LQFP176

Supplier's Site
Microcontrollers - 1106618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106618
Microcontrollers 1106618
32-Bit MCU+DSP 2M Flash 180MHz LQFP176

32-Bit MCU+DSP 2M Flash 180MHz LQFP176

Supplier's Site
Microcontrollers - 1777127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777127
Microcontrollers 1777127
32-Bit MCU+DSP 2M Flash 180MHz LQFP176

32-Bit MCU+DSP 2M Flash 180MHz LQFP176

Supplier's Site
Microcontrollers - 497-14051-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14051-ND
Microcontrollers 497-14051-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F427IIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F427IIT6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F427IIT6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F427IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427IIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F427IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427IIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics - 99W9925 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics
99W9925
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics 99W9925
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:2MB; RAM Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:2MB; RAM Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F427IIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F427IIT6
Microcontrollers STM32F427IIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F427IIT6
ARM Microcontrollers - MCU STM32F427IIT6
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F427IIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F427IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F427IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32F427IIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F427IIT6
Microcontrollers STM32F427IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F427IIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F427IIT6
Embedded - Microcontrollers STM32F427IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1106618P 1106618 497-14051-ND 685-STM32F427IIT6 99W9925 STM32F427IIT6 STM32F427IIT6 STM32F427IIT6 STM32F427IIT6 STM32F427IIT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
ROM 2048 KB 2000 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 176-LQFP Other; LQFP QFP; Other; 176-LQFP Other; 176-LQFP QFP; Other; 176-LQFP
Pin Count 176 176 176
RAM 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details