STMicroelectronics, Inc. 32-bit 1MB 100MHz Embedded Microcontroller MCU STM32F413RGT6TR

Description
32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F413RGT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F413RGT6TR
32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F413RGT6TR
32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6TR can be used for catalog matching and distributor lookup.

32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F413RGT6TR - 851350-STM32F413RGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F413RGT6TR
851350-STM32F413RGT6TR
Embedded - Embedded - Microcontrollers - STM32F413RGT6TR 851350-STM32F413RGT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 851350-STM32F413RGT6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: STM32F413 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32F413RGT6CT, STM32F413RGT6TR-ND, 497-STM32F413RGT6DKR , 497-STM32F413RGT6TR

Manufacturer: STMicroelectronics
Win Source Part Number: 851350-STM32F413RGT6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 50
Family Name: STM32F413
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32F413RGT6CT, STM32F413RGT6TR-ND, 497-STM32F413RGT6DKR, 497-STM32F413RGT6TR

Buy Now Datasheet
Microcontrollers - 497-STM32F413RGT6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F413RGT6DKR-ND
Microcontrollers 497-STM32F413RGT6DKR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-STM32F413RGT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F413RGT6TR-ND
Microcontrollers 497-STM32F413RGT6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-STM32F413RGT6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F413RGT6CT-ND
Microcontrollers 497-STM32F413RGT6CT-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 690455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
690455
Microcontrollers 690455
ARM Microcontroller

ARM Microcontroller

Supplier's Site
Microcontrollers - STM32F413RGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F413RGT6TR
Microcontrollers STM32F413RGT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F413RGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F413RGT6TR
Embedded - Microcontrollers STM32F413RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F413RGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F413RGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F413RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F413RGT6TR
ARM Microcontrollers - MCU STM32F413RGT6TR
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 1 MByte Flash, 100 MHz CPU, ART Accelerator, DFSDM

ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 1 MByte Flash, 100 MHz CPU, ART Accelerator, DFSDM

Buy Now Datasheet
Microcontrollers - STM32F413RGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F413RGT6TR
Microcontrollers STM32F413RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F413RGT6TR 851350-STM32F413RGT6TR 497-STM32F413RGT6DKR-ND 690455 STM32F413RGT6TR STM32F413RGT6TR STM32F413RGT6TR STM32F413RGT6TR STM32F413RGT6TR
Product Name 32-bit 1MB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F413RGT6TR Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
I/O Ports 50 50 50
Unlock Full Specs
to access all available technical data

Similar Products