STMicroelectronics, Inc. ARM Cortex-M 100MHz 512KB 262KB Embedded Microcontroller MCU STM32F412VET6

Description
Arm Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 81 I/O, PQFP-100 Product overview: STM32F412VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 100MHz, 512KB, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Arm Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 81 I/O, PQFP-100 Product overview: STM32F412VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 100MHz, 512KB, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 100MHz 512KB 262KB Embedded Microcontroller MCU - 685-STM32F412VET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 100MHz 512KB 262KB Embedded Microcontroller MCU
685-STM32F412VET6
ARM Cortex-M 100MHz 512KB 262KB Embedded Microcontroller MCU 685-STM32F412VET6
Arm Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 81 I/O, PQFP-100 Product overview: STM32F412VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 100MHz, 512KB, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VET6 can be used for catalog matching and distributor lookup.

Arm Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 81 I/O, PQFP-100 Product overview: STM32F412VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 100MHz, 512KB, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17837-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17837-ND
Microcontrollers 497-17837-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F412VET6 - 846569-STM32F412VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412VET6
846569-STM32F412VET6
Embedded - Embedded - Microcontrollers - STM32F412VET6 846569-STM32F412VET6
Manufacturer: STMicroelectronics Win Source Part Number: 846569-STM32F412VET6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 81 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F412VET6-ND, 497-17837

Manufacturer: STMicroelectronics
Win Source Part Number: 846569-STM32F412VET6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 81
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 540
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F412VET6-ND, 497-17837

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412VET6
ARM Microcontrollers - MCU STM32F412VET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics - 07AH7031 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics
07AH7031
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics 07AH7031
MCU, 32BIT, 100MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F412VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412VET6
Microcontrollers STM32F412VET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F412VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412VET6
Embedded - Microcontrollers STM32F412VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F412VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412VET6
Microcontrollers STM32F412VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F412VET6 497-17837-ND 846569-STM32F412VET6 STM32F412VET6 07AH7031 STM32F412VET6 STM32F412VET6 STM32F412VET6 STM32F412VET6
Product Name ARM Cortex-M 100MHz 512KB 262KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F412VET6 ARM Microcontrollers - MCU Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Bits Other; A/D 16x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILF3VCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 3 to 3.6 volts
View Details
7 suppliers