32-bit MCU, Cortex-M4, 100MHz, 512KB Flash, 100-pin PBGA Product overview: STM32F411VEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VEH6TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 843757-STM32F411VEH6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
IC MCU 32BIT 512KB FLSH 100UFBGA
IC MCU 32BIT 512KB FLSH 100UFBGA
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 100 MHz CPU, ART Accelerator
IC MCU 32BIT 512KB FLSH 100UFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F411VEH6TR | 843757-STM32F411VEH6TR | STM32F411VEH6TR-ND | STM32F411VEH6TR | STM32F411VEH6TR | STM32F411VEH6TR | STM32F411VEH6TR | STM32F411VEH6TR |
| Product Name | 32-bit 100MHz 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F411VEH6TR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 26 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 3.6 volts | 1.7 to 3.6 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Bits | Other; A/D 16x12b |