STMicroelectronics, Inc. ARM Cortex-M 32-bit 256KB 100MHz Embedded Microcontroller MCU STM32F411CCU6TR

Description
32-bit ARM Cortex-M4 MCU, 256KB Flash, 100MHz, S-XQCC-N48 Product overview: STM32F411CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 256KB Flash, 100MHz, S-XQCC-N48 Product overview: STM32F411CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 256KB 100MHz Embedded Microcontroller MCU - 685-STM32F411CCU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 100MHz Embedded Microcontroller MCU
685-STM32F411CCU6TR
ARM Cortex-M 32-bit 256KB 100MHz Embedded Microcontroller MCU 685-STM32F411CCU6TR
32-bit ARM Cortex-M4 MCU, 256KB Flash, 100MHz, S-XQCC-N48 Product overview: STM32F411CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 256KB Flash, 100MHz, S-XQCC-N48 Product overview: STM32F411CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17440-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17440-2-ND
Microcontrollers 497-17440-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-17440-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17440-6-ND
Microcontrollers 497-17440-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-17440-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17440-1-ND
Microcontrollers 497-17440-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F411CCU6TR - 852288-STM32F411CCU6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411CCU6TR
852288-STM32F411CCU6TR
Embedded - Embedded - Microcontrollers - STM32F411CCU6TR 852288-STM32F411CCU6TR
Manufacturer: STMicroelectronics Win Source Part Number: 852288-STM32F411CCU6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 36 Family Name: STM32F411 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17440-6, STM32F411CCU6TR-ND, 497-17440-1, 497-17440-2

Manufacturer: STMicroelectronics
Win Source Part Number: 852288-STM32F411CCU6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 36
Family Name: STM32F411
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17440-6, STM32F411CCU6TR-ND, 497-17440-1, 497-17440-2

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411CCU6TR
ARM Microcontrollers - MCU STM32F411CCU6TR
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 100 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 100 MHz CPU, ART Accelerator

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 07AH7029 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics
07AH7029
Mcu, 32Bit, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics 07AH7029
MCU, 32BIT, 100MHZ, UFQFPN-48; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, UFQFPN-48; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411CCU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411CCU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site
Microcontrollers - STM32F411CCU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411CCU6TR
Microcontrollers STM32F411CCU6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411CCU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411CCU6TR
Embedded - Microcontrollers STM32F411CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F411CCU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411CCU6TR
Microcontrollers STM32F411CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F411CCU6TR 497-17440-2-ND 852288-STM32F411CCU6TR STM32F411CCU6TR 07AH7029 STM32F411CCU6TR STM32F411CCU6TR STM32F411CCU6TR STM32F411CCU6TR
Product Name ARM Cortex-M 32-bit 256KB 100MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F411CCU6TR ARM Microcontrollers - MCU Mcu, 32Bit, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 10x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers