STMicroelectronics, Inc. Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU STM32F410C8U6TR

Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU - 685-STM32F410C8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU
685-STM32F410C8U6TR
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU 685-STM32F410C8U6TR
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262907-STM32F410C8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262907-STM32F410C8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262907-STM32F410C8U6TR
Win Source Part Number: 1262907-STM32F410C8U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32F410C8U6TRC T,497-STM32F410C8U6T RDKR,STM32F410C8U6TR ,497-STM32F410C8U6TR Base Product Number: STM32F410

Win Source Part Number: 1262907-STM32F410C8U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32F410C8U6TRCT,497-STM32F410C8U6TRDKR,STM32F410C8U6TR,497-STM32F410C8U6TR
Base Product Number: STM32F410

Buy Now Datasheet
Microcontrollers - 497-STM32F410C8U6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F410C8U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F410C8U6TR-ND
Microcontrollers 497-STM32F410C8U6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F410C8U6TRCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F410C8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410C8U6TR
Microcontrollers STM32F410C8U6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F410C8U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F410C8U6TR
Microcontrollers STM32F410C8U6TR
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410C8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410C8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410C8U6TR
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410C8U6TR
ARM Microcontrollers - MCU STM32F410C8U6TR
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 64 Kbytes Flash, 100 MHz CPU, Art Accelerator

ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 64 Kbytes Flash, 100 MHz CPU, Art Accelerator

Buy Now Datasheet
Embedded - Microcontrollers - STM32F410C8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410C8U6TR
Embedded - Microcontrollers STM32F410C8U6TR
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F410C8U6TR 1262907-STM32F410C8U6TR 497-STM32F410C8U6TRDKR-ND STM32F410C8U6TR STM32F410C8U6TR STM32F410C8U6TR STM32F410C8U6TR STM32F410C8U6TR
Product Name Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details