STMicroelectronics, Inc. Microcontrollers STM32F407VGT6TR

Description
STM32F407VGT6TR, STM32 Microcontrollers
Request a Quote Datasheet
Description
STM32F407VGT6TR, STM32 Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1962032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962032P
Microcontrollers 1962032P
STM32F407VGT6TR, STM32 Microcontrollers

STM32F407VGT6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962031
Microcontrollers 1962031
STM32F407VGT6TR, STM32 Microcontrollers

STM32F407VGT6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962032
Microcontrollers 1962032
STM32F407VGT6TR, STM32 Microcontrollers

STM32F407VGT6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-17437-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17437-2-ND
Microcontrollers 497-17437-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17437-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17437-6-ND
Microcontrollers 497-17437-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17437-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17437-1-ND
Microcontrollers 497-17437-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F407VGT6TR
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F407VGT6TR
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F407VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F407VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F407VGT6TR - 708465-STM32F407VGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407VGT6TR
708465-STM32F407VGT6TR
Embedded - Embedded - Microcontrollers - STM32F407VGT6TR 708465-STM32F407VGT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708465-STM32F407VGT6 TR Series: TPS series Series: STM32 F4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 168MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F407VG Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SPC5604BF2CLL4; MCF51MM256VLL; MPC5607BEVLL; ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708465-STM32F407VGT6TR
Series: TPS series
Series: STM32 F4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F407VG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): SPC5604BF2CLL4; MCF51MM256VLL; MPC5607BEVLL;
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407VGT6TR
ARM Microcontrollers - MCU STM32F407VGT6TR
ARM Microcontrollers - MCU ARM Cortex M4 1024kB 210DMIPs 4kB Flash

ARM Microcontrollers - MCU ARM Cortex M4 1024kB 210DMIPs 4kB Flash

Buy Now Datasheet
Microcontrollers - STM32F407VGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407VGT6TR
Microcontrollers STM32F407VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics - 99W9913 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics
99W9913
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics 99W9913
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407VGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407VGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F407VGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407VGT6TR
Embedded - Microcontrollers STM32F407VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F407VGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407VGT6TR
Microcontrollers STM32F407VGT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1962032P 1962031 497-17437-2-ND 685-STM32F407VGT6TR 708465-STM32F407VGT6TR STM32F407VGT6TR STM32F407VGT6TR 99W9913 STM32F407VGT6TR STM32F407VGT6TR STM32F407VGT6TR
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F407VGT6TR ARM Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
ROM 1024 KB 1000 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 100-LQFP Other; LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100
RAM 192 KB 192 KB 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers