STMicroelectronics, Inc. Microcontrollers STM32F407VGT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11605-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11605-ND
Microcontrollers 497-11605-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F407VGT6
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F407VGT6
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F407VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F407VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 085967-STM32F407VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
085967-STM32F407VGT6
Integrated Circuits(ICs) 085967-STM32F407VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 085967-STM32F407VGT6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 168MHz Package: 100-LQFP Manufacturer Device Package: 100-LQFP (14x14) Standard Package: 90 Catalog: STM32 F4 Series Operating Supply Voltage: 1.8 V ~ 3.6 V Core Size: 32-Bit Connectivity: CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG Peripherals: Brown-out Detect/Reset DMA I²S LCD POR PWM WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 16x12b D/A 2x12b Oscillator Type: Internal Family Name: STM32F407VG Alternative Parts (Cross-Reference): R7FS7G27G3A01CFP#AA0 ; EFM32GG11B420F2048IQ 100-A; MK30DX256VLL7; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 085967-STM32F407VGT6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Standard Package: 90
Catalog: STM32 F4 Series
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals: Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 16x12b D/A 2x12b
Oscillator Type: Internal
Family Name: STM32F407VG
Alternative Parts (Cross-Reference): R7FS7G27G3A01CFP#AA0; EFM32GG11B420F2048IQ100-A; MK30DX256VLL7;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - 7468226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468226
Microcontrollers 7468226
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 7468226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468226P
Microcontrollers 7468226P
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 9206468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206468
Microcontrollers 9206468
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - STM32F407VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407VGT6
Microcontrollers STM32F407VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F407VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407VGT6
Microcontrollers STM32F407VGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407VGT6
High-performance foundation line

High-performance foundation line

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics - 73T2333 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics
73T2333
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics 73T2333
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - STM32F407VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407VGT6
Embedded - Microcontrollers STM32F407VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407VGT6
ARM Microcontrollers - MCU STM32F407VGT6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11605-ND 685-STM32F407VGT6 085967-STM32F407VGT6 7468226 7468226P STM32F407VGT6 STM32F407VGT6 STM32F407VGT6 73T2333 STM32F407VGT6 STM32F407VGT6
Product Name Microcontrollers ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Integrated Circuits(ICs) Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 192 KB 196 KB 1000 KB 4 to 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details