STMicroelectronics, Inc. Microcontrollers STM32F407VET6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19657-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19657-6-ND
Microcontrollers 497-19657-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19657-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19657-2-ND
Microcontrollers 497-19657-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19657-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19657-1-ND
Microcontrollers 497-19657-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 690454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
690454
Microcontrollers 690454
ARM Microcontroller

ARM Microcontroller

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F407VET6TR - 852489-STM32F407VET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407VET6TR
852489-STM32F407VET6TR
Embedded - Embedded - Microcontrollers - STM32F407VET6TR 852489-STM32F407VET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 852489-STM32F407VET6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 82 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19657-6, STM32F407VET6TR-ND, 497-19657-2, 497-19657-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852489-STM32F407VET6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 82
Family Name: STM32F407
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19657-6, STM32F407VET6TR-ND, 497-19657-2, 497-19657-1

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 168MHz 512KB Embedded Microcontroller MCU
685-STM32F407VET6TR
Industrial 32-bit 168MHz 512KB Embedded Microcontroller MCU 685-STM32F407VET6TR
32-bit MCU, 168MHz, 512KB Flash, 100-pin PQFP, Industrial Product overview: STM32F407VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 168MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VET6TR can be used for catalog matching and distributor lookup.

32-bit MCU, 168MHz, 512KB Flash, 100-pin PQFP, Industrial Product overview: STM32F407VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 168MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407VET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407VET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F407VET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407VET6TR
Microcontrollers STM32F407VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407VET6TR
ARM Microcontrollers - MCU STM32F407VET6TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC

Buy Now Datasheet
Embedded - Microcontrollers - STM32F407VET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407VET6TR
Embedded - Microcontrollers STM32F407VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F407VET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407VET6TR
Microcontrollers STM32F407VET6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19657-6-ND 690454 852489-STM32F407VET6TR 685-STM32F407VET6TR STM32F407VET6TR STM32F407VET6TR STM32F407VET6TR STM32F407VET6TR STM32F407VET6TR
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F407VET6TR Industrial 32-bit 168MHz 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 168 MHz 26 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers