STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F407IEH6 STM32F407IEH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847165-STM32F407IEH6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847165-STM32F407IEH6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F407IEH6 - 847165-STM32F407IEH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407IEH6
847165-STM32F407IEH6
Embedded - Embedded - Microcontrollers - STM32F407IEH6 847165-STM32F407IEH6
Manufacturer: STMicroelectronics Win Source Part Number: 847165-STM32F407IEH6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 847165-STM32F407IEH6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 140
Family Name: STM32F407
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU - 685-STM32F407IEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU
685-STM32F407IEH6
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU 685-STM32F407IEH6
32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, BGA Product overview: STM32F407IEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IEH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, BGA Product overview: STM32F407IEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11904-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11904-ND
Microcontrollers 497-11904-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407IEH6
ARM Microcontrollers - MCU STM32F407IEH6
ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407IEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407IEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407IEH6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F407IEH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407IEH6
Embedded - Microcontrollers STM32F407IEH6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F407IEH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407IEH6
Microcontrollers STM32F407IEH6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F407IEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407IEH6
Microcontrollers STM32F407IEH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847165-STM32F407IEH6 685-STM32F407IEH6 497-11904-ND STM32F407IEH6 STM32F407IEH6 STM32F407IEH6 STM32F407IEH6 STM32F407IEH6
Product Name Embedded - Embedded - Microcontrollers - STM32F407IEH6 ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 140 140 140
RAM 192 KB 192 KB 192 KB 192 KB 192 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, LIN, EBI/EMI, I2S CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details