STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F405RGT6TR STM32F405RGT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898158-STM32F405RGT6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F405 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17432-2, 497-17432-1, STM32F405RGT6TR-ND, 497-17432-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898158-STM32F405RGT6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F405 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17432-2, 497-17432-1, STM32F405RGT6TR-ND, 497-17432-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F405RGT6TR - 898158-STM32F405RGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F405RGT6TR
898158-STM32F405RGT6TR
Embedded - Embedded - Microcontrollers - STM32F405RGT6TR 898158-STM32F405RGT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898158-STM32F405RGT6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F405 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17432-2, 497-17432-1, STM32F405RGT6TR-ND, 497-17432-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898158-STM32F405RGT6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F405
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17432-2, 497-17432-1, STM32F405RGT6TR-ND, 497-17432-6

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU
685-STM32F405RGT6TR
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU 685-STM32F405RGT6TR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP, SM Product overview: STM32F405RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP, SM Product overview: STM32F405RGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17432-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17432-2-ND
Microcontrollers 497-17432-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17432-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17432-6-ND
Microcontrollers 497-17432-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17432-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17432-1-ND
Microcontrollers 497-17432-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405RGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405RGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F405RGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405RGT6TR
Microcontrollers STM32F405RGT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F405RGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405RGT6TR
Embedded - Microcontrollers STM32F405RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F405RGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405RGT6TR
Microcontrollers STM32F405RGT6TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 168Mhz, Lqfp-64; Product Range Stmicroelectronics - 07AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 168Mhz, Lqfp-64; Product Range Stmicroelectronics
07AH7027
Mcu, 32Bit, 168Mhz, Lqfp-64; Product Range Stmicroelectronics 07AH7027
MCU, 32BIT, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898158-STM32F405RGT6TR 685-STM32F405RGT6TR 497-17432-2-ND STM32F405RGT6TR STM32F405RGT6TR STM32F405RGT6TR STM32F405RGT6TR 07AH7027
Product Name Embedded - Embedded - Microcontrollers - STM32F405RGT6TR ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 168Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
RAM 1000 KB 196 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 438559B-104 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers