STMicroelectronics, Inc. ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU STM32F405RGT6

Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F405RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F405RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F405RGT6
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F405RGT6
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F405RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, LQFP Product overview: STM32F405RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7468217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468217
Microcontrollers 7468217
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 9206456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206456
Microcontrollers 9206456
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 7468217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468217P
Microcontrollers 7468217P
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 497-11767-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11767-ND
Microcontrollers 497-11767-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits(ICs) - 086289-STM32F405RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086289-STM32F405RGT6
Integrated Circuits(ICs) 086289-STM32F405RGT6
Manufacturer: STMicroelectronics Win Source Part Number: 086289-STM32F405RGT6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 168MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: STM32 F4 Series Operating Supply Voltage: 1.8 V ~ 3.6 V Core Size: 32-Bit Connectivity: CAN I²C IrDA LIN SPI UART/USART USB OTG Peripherals: Brown-out Detect/Reset DMA I²S LCD POR PWM WDT Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 16x12b D/A 2x12b Oscillator Type: Internal Family Name: STM32F405RG Alternative Parts (Cross-Reference): MK40DX64VLH7; MB9AFA32LPMC1; EFM32GG11B520F2048IQ 64-AR; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Automotive, Embedded Design & Development, Multimedia, Motor Drive & Control, Robotics

Manufacturer: STMicroelectronics
Win Source Part Number: 086289-STM32F405RGT6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Standard Package: 160
Catalog: STM32 F4 Series
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN I²C IrDA LIN SPI UART/USART USB OTG
Peripherals: Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 16x12b D/A 2x12b
Oscillator Type: Internal
Family Name: STM32F405RG
Alternative Parts (Cross-Reference): MK40DX64VLH7; MB9AFA32LPMC1; EFM32GG11B520F2048IQ64-AR;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Automotive, Embedded Design & Development, Multimedia, Motor Drive & Control, Robotics

Buy Now
Embedded - Microcontrollers - STM32F405RGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405RGT6
Embedded - Microcontrollers STM32F405RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics - 73T2329 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics
73T2329
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics 73T2329
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F405RGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F405RGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F405RGT6
1MB 1.8V~3.6V CM4 192KB 168MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.8V~3.6V CM4 192KB 168MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405RGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405RGT6
High-performance foundation line

High-performance foundation line

Supplier's Site
Microcontrollers - STM32F405RGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405RGT6
Microcontrollers STM32F405RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F405RGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405RGT6
Microcontrollers STM32F405RGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F405RGT6
ARM Microcontrollers - MCU STM32F405RGT6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F405RGT6 7468217 7468217P 497-11767-ND 086289-STM32F405RGT6 STM32F405RGT6 73T2329 STM32F405RGT6 STM32F405RGT6 STM32F405RGT6 STM32F405RGT6 STM32F405RGT6
Product Name ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits(ICs) Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 196 KB 4 to 192 KB 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB 192 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 64-LQFP QFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products