ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LQFP
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 384 Kbytes Flash, 84 MHz CPU, ART Accelerator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-18783-1-ND | STM32F401RDT6TR | STM32F401RDT6TR | STM32F401RDT6TR | STM32F401RDT6TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 384 KB |