STMicroelectronics, Inc. Microcontrollers STM32F378VCH6

Description
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Request a Quote
Description
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F378VCH6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features 256 KB of Flash memory and 32 KB of SRAM with hardware parity check. The device includes a floating-point unit (FPU) and a memory protection unit (MPU), enhancing its computational capabilities and security. This microcontroller supports a variety of peripherals, including 17 timers, four ADCs (with 16-bit Sigma Delta and 12-bit SAR), and three DACs. It offers multiple communication interfaces such as CAN, I2C, USART, SPI, and HDMI-CEC, making it suitable for diverse applications. The STM32F378VCH6 also includes a real-time clock (RTC), a 12-channel DMA controller, and up to 84 fast I/Os, with many being 5V tolerant. Power management features include low-power modes and a supply voltage range of 1.8 V ± 8% for the core, with an analog supply range of 1.65 to 3.6 V. The device is available in various package options, including LQFP and UFBGA, facilitating integration into different designs. This microcontroller is ideal for applications requiring efficient processing, extensive peripheral support, and low power consumption.

Datasheet Summary
Powered by GS/AI

The STM32F378VCH6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features 256 KB of Flash memory and 32 KB of SRAM with hardware parity check. The device includes a floating-point unit (FPU) and a memory protection unit (MPU), enhancing its computational capabilities and security. This microcontroller supports a variety of peripherals, including 17 timers, four ADCs (with 16-bit Sigma Delta and 12-bit SAR), and three DACs. It offers multiple communication interfaces such as CAN, I2C, USART, SPI, and HDMI-CEC, making it suitable for diverse applications. The STM32F378VCH6 also includes a real-time clock (RTC), a 12-channel DMA controller, and up to 84 fast I/Os, with many being 5V tolerant. Power management features include low-power modes and a supply voltage range of 1.8 V ± 8% for the core, with an analog supply range of 1.65 to 3.6 V. The device is available in various package options, including LQFP and UFBGA, facilitating integration into different designs. This microcontroller is ideal for applications requiring efficient processing, extensive peripheral support, and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16752-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16752-ND
Microcontrollers 497-16752-ND
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262925-STM32F378VCH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262925-STM32F378VCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262925-STM32F378VCH6
Win Source Part Number: 1262925-STM32F378VCH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4F Speed: 72MHz Package: Tray Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b, 21x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 100-UFBGA Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 1.95V ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16752 Base Product Number: STM32F378

Win Source Part Number: 1262925-STM32F378VCH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4F
Speed: 72MHz
Package: Tray
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b, 21x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 1.95V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16752
Base Product Number: STM32F378

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F378VCH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F378VCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F378VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F378VCH6
ARM Microcontrollers - MCU STM32F378VCH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F378VCH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F378VCH6
Embedded - Microcontrollers STM32F378VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F378VCH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F378VCH6
Microcontrollers STM32F378VCH6
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16752-ND 1262925-STM32F378VCH6 STM32F378VCH6 STM32F378VCH6 STM32F378VCH6 STM32F378VCH6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits 16 Bit; Other; A/D 16x12b, 21x16b; D/A 3x12b
RAM 32 KB 256 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details