STMicroelectronics, Inc. Microcontrollers STM32F373VCT6

Description
STM32F373VCT6, STM32 Microcontrollers
Request a Quote Datasheet
Description
STM32F373VCT6, STM32 Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1962028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962028
Microcontrollers 1962028
STM32F373VCT6, STM32 Microcontrollers

STM32F373VCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962028P
Microcontrollers 1962028P
STM32F373VCT6, STM32 Microcontrollers

STM32F373VCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962027
Microcontrollers 1962027
STM32F373VCT6, STM32 Microcontrollers

STM32F373VCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-13234-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13234-ND
Microcontrollers 497-13234-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F373VCT6
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F373VCT6
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 32KB RAM, LQFP Product overview: STM32F373VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373VCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 32KB RAM, LQFP Product overview: STM32F373VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373VCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F373VCT6 - 1261408-STM32F373VCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F373VCT6
1261408-STM32F373VCT6
Embedded - Embedded - Microcontrollers - STM32F373VCT6 1261408-STM32F373VCT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261408-STM32F373VCT 6 Manufacturer Homepage: www.st.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261408-STM32F373VCT6
Manufacturer Homepage: www.st.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - STM32F373VCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F373VCT6
Microcontrollers STM32F373VCT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F373VCT6
ARM Microcontrollers - MCU STM32F373VCT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F373VCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F373VCT6
Embedded - Microcontrollers STM32F373VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F373VCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F373VCT6
Microcontrollers STM32F373VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F373VCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F373VCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F373VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1962028 1962028P 497-13234-ND 685-STM32F373VCT6 1261408-STM32F373VCT6 STM32F373VCT6 STM32F373VCT6 STM32F373VCT6 STM32F373VCT6 STM32F373VCT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F373VCT6 Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 16 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP Other; LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Pin Count 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers