STMicroelectronics, Inc. 32-bit 72MHz 128KB Embedded Microcontroller MCU STM32F373RBT7

Description
32-bit MCU, Cortex-M4, 72MHz, 128KB Flash, 64-pin PQFP Product overview: STM32F373RBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373RBT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, Cortex-M4, 72MHz, 128KB Flash, 64-pin PQFP Product overview: STM32F373RBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373RBT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F373RBT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F373RBT7
32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F373RBT7
32-bit MCU, Cortex-M4, 72MHz, 128KB Flash, 64-pin PQFP Product overview: STM32F373RBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373RBT7 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 72MHz, 128KB Flash, 64-pin PQFP Product overview: STM32F373RBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373RBT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F373RBT7 - 935478-STM32F373RBT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F373RBT7
935478-STM32F373RBT7
Embedded - Embedded - Microcontrollers - STM32F373RBT7 935478-STM32F373RBT7
Manufacturer: STMicroelectronics Win Source Part Number: 935478-STM32F373RBT7 Series: STM32F3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12 SAR, 21x16b Sigma-Delta; D/A 3x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 960 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935478-STM32F373RBT7
Series: STM32F3
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12 SAR, 21x16b Sigma-Delta; D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 960
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microcontrollers - STM32F373RBT7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F373RBT7-ND
Microcontrollers STM32F373RBT7-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F373RBT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F373RBT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F373RBT7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F373RBT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F373RBT7
Microcontrollers STM32F373RBT7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F373RBT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F373RBT7
Embedded - Microcontrollers STM32F373RBT7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F373RBT7
ARM Microcontrollers - MCU STM32F373RBT7
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 128 Kbytes Flash, 72 MHz CPU, MPU, 16-bit ADC, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 128 Kbytes Flash, 72 MHz CPU, MPU, 16-bit ADC, comparators

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F373RBT7 935478-STM32F373RBT7 STM32F373RBT7-ND STM32F373RBT7 STM32F373RBT7 STM32F373RBT7 STM32F373RBT7
Product Name 32-bit 72MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F373RBT7 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 128 KB 24 KB 24 KB 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers