ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH
IC MCU 32BIT 64KB FLASH
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F328R8T6 | STM32F328R8T6 | STM32F328R8T6 | STM32F328R8T6 |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 72 MHz | 72 MHz | ||
| RAM | 12 KB | 12 KB |