STMicroelectronics, Inc. Microcontrollers STM32F303VDH6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F303VDH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F303VDH6-ND
Microcontrollers STM32F303VDH6-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F303VDH6 - 708446-STM32F303VDH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303VDH6
708446-STM32F303VDH6
Embedded - Embedded - Microcontrollers - STM32F303VDH6 708446-STM32F303VDH6
Manufacturer: STMicroelectronics Win Source Part Number: 708446-STM32F303VDH6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 39x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-UFBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 44 Date RAM Size: 80K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708446-STM32F303VDH6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 39x12b; D/A 2x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-UFBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,496
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 44
Date RAM Size: 80K x 8

Buy Now
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU - 685-STM32F303VDH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU
685-STM32F303VDH6
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU 685-STM32F303VDH6
32-bit ARM Cortex-M4 MCU, 384KB Flash, 72MHz, 12-bit ADC, 100-pin BGA Product overview: STM32F303VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303VDH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 384KB Flash, 72MHz, 12-bit ADC, 100-pin BGA Product overview: STM32F303VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303VDH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303VDH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303VDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303VDH6
IC MCU 32BIT 384KB FLSH 100UFBGA

IC MCU 32BIT 384KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32F303VDH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303VDH6
Microcontrollers STM32F303VDH6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303VDH6
ARM Microcontrollers - MCU STM32F303VDH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F303VDH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303VDH6
Embedded - Microcontrollers STM32F303VDH6
IC MCU 32BIT 384KB FLSH 100UFBGA

IC MCU 32BIT 384KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F303VDH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F303VDH6
Microcontrollers STM32F303VDH6
IC MCU 32BIT 384KB FLSH 100UFBGA

IC MCU 32BIT 384KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F303VDH6-ND 708446-STM32F303VDH6 685-STM32F303VDH6 STM32F303VDH6 STM32F303VDH6 STM32F303VDH6 STM32F303VDH6 STM32F303VDH6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F303VDH6 ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 39x12b; D/A 2x12b
RAM 80 KB 384 KB 80 KB 80 KB 80 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details