STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU STM32F302VDH6

Description
32-bit ARM Cortex-M4 MCU, 72MHz, 384KB Flash, 65KB RAM, 100-pin BGA Product overview: STM32F302VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB, 65KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302VDH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 72MHz, 384KB Flash, 65KB RAM, 100-pin BGA Product overview: STM32F302VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB, 65KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302VDH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU - 685-STM32F302VDH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU
685-STM32F302VDH6
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU 685-STM32F302VDH6
32-bit ARM Cortex-M4 MCU, 72MHz, 384KB Flash, 65KB RAM, 100-pin BGA Product overview: STM32F302VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB, 65KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302VDH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 384KB Flash, 65KB RAM, 100-pin BGA Product overview: STM32F302VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB, 65KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302VDH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F302VDH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F302VDH6-ND
Microcontrollers STM32F302VDH6-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262942-STM32F302VDH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262942-STM32F302VDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262942-STM32F302VDH6
Win Source Part Number: 1262942-STM32F302VDH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 17x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 100-UFBGA Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F302

Win Source Part Number: 1262942-STM32F302VDH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 17x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F302

Buy Now Datasheet
Embedded - Microcontrollers - STM32F302VDH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302VDH6
Embedded - Microcontrollers STM32F302VDH6
IC MCU 32BIT 384KB FLSH 100UFBGA

IC MCU 32BIT 384KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302VDH6
ARM Microcontrollers - MCU STM32F302VDH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F302VDH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302VDH6
Microcontrollers STM32F302VDH6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302VDH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302VDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302VDH6
IC MCU 32BIT 384KB FLSH 100UFBGA

IC MCU 32BIT 384KB FLSH 100UFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F302VDH6 STM32F302VDH6-ND 1262942-STM32F302VDH6 STM32F302VDH6 STM32F302VDH6 STM32F302VDH6 STM32F302VDH6
Product Name ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 17x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers