STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F302C6T6 STM32F302C6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935474-STM32F302C6T6 Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F302 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18926, STM32F302C6T6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935474-STM32F302C6T6 Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F302 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18926, STM32F302C6T6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F302C6T6 - 935474-STM32F302C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F302C6T6
935474-STM32F302C6T6
Embedded - Embedded - Microcontrollers - STM32F302C6T6 935474-STM32F302C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 935474-STM32F302C6T6 Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F302 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18926, STM32F302C6T6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935474-STM32F302C6T6
Series: STM32F3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F302
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18926, STM32F302C6T6-ND

Buy Now Datasheet
Microcontrollers - 497-18926-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18926-ND
Microcontrollers 497-18926-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 72MHz 32KB 16KB Embedded Microcontroller MCU - 685-STM32F302C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 32KB 16KB Embedded Microcontroller MCU
685-STM32F302C6T6
ARM Cortex-M 72MHz 32KB 16KB Embedded Microcontroller MCU 685-STM32F302C6T6
32b ARM Cortex-M4 MCU, 72MHz, 32KB Flash, 16KB RAM, LQFP Product overview: STM32F302C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 32KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 32KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302C6T6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 72MHz, 32KB Flash, 16KB RAM, LQFP Product overview: STM32F302C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 32KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 32KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302C6T6
ARM Microcontrollers - MCU STM32F302C6T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F302C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F302C6T6
Microcontrollers STM32F302C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F302C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302C6T6
Embedded - Microcontrollers STM32F302C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F302C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302C6T6
Microcontrollers STM32F302C6T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935474-STM32F302C6T6 497-18926-ND 685-STM32F302C6T6 STM32F302C6T6 STM32F302C6T6 STM32F302C6T6 STM32F302C6T6 STM32F302C6T6
Product Name Embedded - Embedded - Microcontrollers - STM32F302C6T6 Microcontrollers ARM Cortex-M 72MHz 32KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 32 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products