ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
IC MCU 32BIT 32KB FLASH 32UFQFPN
ARM Microcontrollers - MCU 32 Kbytes
IC MCU 32BIT 32KB FLASH 32UFQFPN
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F301K6U7TR-ND | STM32F301K6U7TR | STM32F301K6U7TR | STM32F301K6U7TR | STM32F301K6U7TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 11x12b; D/A 1x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 32 KB |