STMicroelectronics, Inc. Microcontrollers STM32F301C6T6TR

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F301C6T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F301C6T6TR-ND
Microcontrollers STM32F301C6T6TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F301C6T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F301C6T6TR
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F301C6T6TR
32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 16KB RAM, 12-bit ADC Product overview: STM32F301C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301C6T6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 16KB RAM, 12-bit ADC Product overview: STM32F301C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262962-STM32F301C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262962-STM32F301C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262962-STM32F301C6T6TR
Win Source Part Number: 1262962-STM32F301C6T 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F301

Win Source Part Number: 1262962-STM32F301C6T6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tape & Reel (TR)
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F301

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F301C6T6TR
ARM Microcontrollers - MCU STM32F301C6T6TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp

Buy Now Datasheet
Microcontrollers - STM32F301C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F301C6T6TR
Microcontrollers STM32F301C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F301C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F301C6T6TR
Microcontrollers STM32F301C6T6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F301C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F301C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F301C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F301C6T6TR-ND 685-STM32F301C6T6TR 1262962-STM32F301C6T6TR STM32F301C6T6TR STM32F301C6T6TR STM32F301C6T6TR STM32F301C6T6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 16 KB 32 KB 16 KB 16 KB 16 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers