STMicroelectronics, Inc. 120MHz 1MB BGA Embedded Microcontroller MCU STM32F217IGH6

Description
32b ARM MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, CAN, I2C, SPI Product overview: STM32F217IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, CAN, I2C, SPI Product overview: STM32F217IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120MHz 1MB BGA Embedded Microcontroller MCU - 685-STM32F217IGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHz 1MB BGA Embedded Microcontroller MCU
685-STM32F217IGH6
120MHz 1MB BGA Embedded Microcontroller MCU 685-STM32F217IGH6
32b ARM MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, CAN, I2C, SPI Product overview: STM32F217IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGH6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, CAN, I2C, SPI Product overview: STM32F217IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F217IGH6 - 898147-STM32F217IGH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F217IGH6
898147-STM32F217IGH6
Embedded - Embedded - Microcontrollers - STM32F217IGH6 898147-STM32F217IGH6
Manufacturer: STMicroelectronics Win Source Part Number: 898147-STM32F217IGH6 Series: STM32F2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Package: 201-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F217 Categories: Integrated Circuits (ICs) Case / Package: 176+25UFBGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11184, -1138-STM32F217IGH6, 497-STM32F217IGH6, 497-11184-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898147-STM32F217IGH6
Series: STM32F2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Package: 201-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F217
Categories: Integrated Circuits (ICs)
Case / Package: 176+25UFBGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11184, -1138-STM32F217IGH6, 497-STM32F217IGH6, 497-11184-ND

Buy Now Datasheet
Microcontrollers - 497-STM32F217IGH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F217IGH6-ND
Microcontrollers 497-STM32F217IGH6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F217IGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F217IGH6
Embedded - Microcontrollers STM32F217IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F217IGH6
ARM Microcontrollers - MCU STM32F217IGH6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 10224 kB

ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 10224 kB

Buy Now Datasheet
Microcontrollers - STM32F217IGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F217IGH6
Microcontrollers STM32F217IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F217IGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F217IGH6
Microcontrollers STM32F217IGH6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F217IGH6 898147-STM32F217IGH6 497-STM32F217IGH6-ND STM32F217IGH6 STM32F217IGH6 STM32F217IGH6 STM32F217IGH6
Product Name 120MHz 1MB BGA Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F217IGH6 Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
RAM 132 KB 1000 KB 132 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, MMC, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; BGA Other; 176+25UFBGA (10x10) Other; 201-UFBGA Other; 201-UFBGA BGA; Other; 201-UFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C164CILMCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
8 suppliers