ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
High-performance Arm Cortex-M3 MCU with 512 Kbytes of Flash memory, 120 MHz CPU, ART Accelerator, Ethernet, HW crypto Product overview: STM32F217IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IET6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263004-STM32F217IET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-11481
Base Product Number: STM32F217
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 512KB FLASH 176LQFP
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-11481-ND | 685-STM32F217IET6 | 1263004-STM32F217IET6 | STM32F217IET6 | STM32F217IET6 | STM32F217IET6 | STM32F217IET6 | STM32F217IET6 |
| Product Name | Microcontrollers | High-Performance ARM Cortex-M 120 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 132 KB | 128 KB | 512 KB | 132 KB | 132 KB | 132 KB | ||
| ROM | 512 KB |