STMicroelectronics, Inc. Microcontrollers STM32F207VGT6TR

Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18998-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18998-1-ND
Microcontrollers 497-18998-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18998-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18998-6-ND
Microcontrollers 497-18998-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18998-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18998-2-ND
Microcontrollers 497-18998-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263020-STM32F207VGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263020-STM32F207VGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263020-STM32F207VGT6TR
Win Source Part Number: 1263020-STM32F207VGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207VGT6TR,497- 18998-6,497-18998-2, 497-18998-1 Base Product Number: STM32F207

Win Source Part Number: 1263020-STM32F207VGT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F207VGT6TR,497-18998-6,497-18998-2,497-18998-1
Base Product Number: STM32F207

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 120MHz 1MB 128KB Embedded Microcontroller MCU
685-STM32F207VGT6TR
ARM Cortex-M 120MHz 1MB 128KB Embedded Microcontroller MCU 685-STM32F207VGT6TR
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, LQFP Product overview: STM32F207VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207VGT6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, LQFP Product overview: STM32F207VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207VGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F207VGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207VGT6TR
Microcontrollers STM32F207VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F207VGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207VGT6TR
Microcontrollers STM32F207VGT6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F207VGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207VGT6TR
Embedded - Microcontrollers STM32F207VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207VGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207VGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics - 07AH7024 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
07AH7024
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics 07AH7024
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207VGT6TR
ARM Microcontrollers - MCU STM32F207VGT6TR
ARM Microcontrollers - MCU ARM Cortex-M3 MCU 1Mb Flash 120MHz

ARM Microcontrollers - MCU ARM Cortex-M3 MCU 1Mb Flash 120MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18998-1-ND 1263020-STM32F207VGT6TR 685-STM32F207VGT6TR STM32F207VGT6TR STM32F207VGT6TR STM32F207VGT6TR STM32F207VGT6TR 07AH7024 STM32F207VGT6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 120MHz 1MB 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 132 KB 1000 KB 128 KB 132 KB 132 KB 132 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers