STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F205VET6TR STM32F205VET6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 809999-STM32F205VET6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM32F205 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 809999-STM32F205VET6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM32F205 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F205VET6TR - 809999-STM32F205VET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205VET6TR
809999-STM32F205VET6TR
Embedded - Embedded - Microcontrollers - STM32F205VET6TR 809999-STM32F205VET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 809999-STM32F205VET6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM32F205 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 809999-STM32F205VET6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: STM32F205
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - 497-17405-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17405-2-ND
Microcontrollers 497-17405-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17405-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17405-6-ND
Microcontrollers 497-17405-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17405-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17405-1-ND
Microcontrollers 497-17405-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-STM32F205VET6TR
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-STM32F205VET6TR
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 128KB RAM, LQFP Product overview: STM32F205VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VET6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 128KB RAM, LQFP Product overview: STM32F205VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205VET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205VET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F205VET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205VET6TR
Microcontrollers STM32F205VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205VET6TR
ARM Microcontrollers - MCU STM32F205VET6TR
ARM Microcontrollers - MCU High-performance ARM Cortex-M3 MCU

ARM Microcontrollers - MCU High-performance ARM Cortex-M3 MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205VET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205VET6TR
Embedded - Microcontrollers STM32F205VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics - 07AH7023 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
07AH7023
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics 07AH7023
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F205VET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205VET6TR
Microcontrollers STM32F205VET6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 809999-STM32F205VET6TR 497-17405-2-ND 685-STM32F205VET6TR STM32F205VET6TR STM32F205VET6TR STM32F205VET6TR STM32F205VET6TR 07AH7023 STM32F205VET6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F205VET6TR Microcontrollers ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 512 KB 132 KB 128 KB 132 KB 132 KB 128 KB 132 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details