ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, 100KB RAM, LQFP Product overview: STM32F205VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB, 100KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VCT6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031303-STM32F205VCT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 82
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F205VC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 100K x 8
Alternative Parts (Cross-Reference): MK40DX256VLL7; MB9AF131NPMC; EFM32GG11B840F1024GQ
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:100KB RoHS Compliant: Yes
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 256kB
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-11159-ND | 685-STM32F205VCT6 | 031303-STM32F205VCT6 | STM32F205VCT6 | STM32F205VCT6 | STM32F205VCT6 | 47T9333 | STM32F205VCT6 | STM32F205VCT6 |
| Product Name | Microcontrollers | ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F205VCT6 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||||
| RAM | 100 KB | 100 KB | 256 KB | 100 KB | 100 KB | 100 KB | 100 KB | ||
| ROM | 256 KB |