STMicroelectronics, Inc. Microcontrollers STM32F107VCT7

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17399-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17399-ND
Microcontrollers 497-17399-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F107VCT7 - 720596-STM32F107VCT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F107VCT7
720596-STM32F107VCT7
Embedded - Embedded - Microcontrollers - STM32F107VCT7 720596-STM32F107VCT7
Manufacturer: STMicroelectronics Win Source Part Number: 720596-STM32F107VCT7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: DMA, POR, PWM, Voltage Detect, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 64K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 720596-STM32F107VCT7
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 72MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 80
Date RAM Size: 64K x 8

Buy Now
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F107VCT7
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F107VCT7
32-bit ARM Cortex-M3 MCU, 72MHz, 256KB Flash, Ethernet, USB OTG Product overview: STM32F107VCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VCT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 256KB Flash, Ethernet, USB OTG Product overview: STM32F107VCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 75X0288 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
75X0288
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 75X0288
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F107VCT7
ARM Microcontrollers - MCU STM32F107VCT7
ARM Microcontrollers - MCU Mainstream Connectivity line, ARM Cortex-M3 MCU with 256 Kbytes Flash, 72 MHz CPU, Ethernet MAC, CAN and USB 2.0 OTG

ARM Microcontrollers - MCU Mainstream Connectivity line, ARM Cortex-M3 MCU with 256 Kbytes Flash, 72 MHz CPU, Ethernet MAC, CAN and USB 2.0 OTG

Buy Now Datasheet
Microcontrollers - STM32F107VCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F107VCT7
Microcontrollers STM32F107VCT7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F107VCT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F107VCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F107VCT7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F107VCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F107VCT7
Microcontrollers STM32F107VCT7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F107VCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F107VCT7
Embedded - Microcontrollers STM32F107VCT7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17399-ND 720596-STM32F107VCT7 685-STM32F107VCT7 75X0288 STM32F107VCT7 STM32F107VCT7 STM32F107VCT7 STM32F107VCT7 STM32F107VCT7
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F107VCT7 ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details