STMicroelectronics, Inc. Microcontrollers STM32F107RCT6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18995-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18995-6-ND
Microcontrollers 497-18995-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18995-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18995-1-ND
Microcontrollers 497-18995-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18995-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18995-2-ND
Microcontrollers 497-18995-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263061-STM32F107RCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263061-STM32F107RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263061-STM32F107RCT6TR
Win Source Part Number: 1263061-STM32F107RCT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18995-1,497-1899 5-6,STM32F107RCT6TR, 497-18995-2 Base Product Number: STM32F107

Win Source Part Number: 1263061-STM32F107RCT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18995-1,497-18995-6,STM32F107RCT6TR,497-18995-2
Base Product Number: STM32F107

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 72MHz 256KB Embedded Microcontroller MCU
685-STM32F107RCT6TR
ARM Cortex-M 72MHz 256KB Embedded Microcontroller MCU 685-STM32F107RCT6TR
32b ARM Cortex-M3 MCU, 72MHz, 256KB Flash, Ethernet, USB, CAN, LQFP Product overview: STM32F107RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107RCT6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 256KB Flash, Ethernet, USB, CAN, LQFP Product overview: STM32F107RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107RCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F107RCT6TR
ARM Microcontrollers - MCU STM32F107RCT6TR
ARM Microcontrollers - MCU 32BIT CORTEX M3 256K Flash 6KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 256K Flash 6KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - STM32F107RCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F107RCT6TR
Embedded - Microcontrollers STM32F107RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F107RCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F107RCT6TR
Microcontrollers STM32F107RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F107RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F107RCT6TR
Microcontrollers STM32F107RCT6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F107RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F107RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F107RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18995-6-ND 1263061-STM32F107RCT6TR 685-STM32F107RCT6TR STM32F107RCT6TR STM32F107RCT6TR STM32F107RCT6TR STM32F107RCT6TR STM32F107RCT6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 72MHz 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers