STMicroelectronics, Inc. ARM Cortex-M 32-bit 1MB 72MHz Embedded Microcontroller MCU STM32F103ZGH6TR

Description
32-bit ARM Cortex-M3 MCU, 1MB Flash, 72MHz, 112 I/O, LFBGA Product overview: STM32F103ZGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 1MB Flash, 72MHz, 112 I/O, LFBGA Product overview: STM32F103ZGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 1MB 72MHz Embedded Microcontroller MCU - 685-STM32F103ZGH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 72MHz Embedded Microcontroller MCU
685-STM32F103ZGH6TR
ARM Cortex-M 32-bit 1MB 72MHz Embedded Microcontroller MCU 685-STM32F103ZGH6TR
32-bit ARM Cortex-M3 MCU, 1MB Flash, 72MHz, 112 I/O, LFBGA Product overview: STM32F103ZGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 1MB Flash, 72MHz, 112 I/O, LFBGA Product overview: STM32F103ZGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZGH6TR - 758369-STM32F103ZGH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZGH6TR
758369-STM32F103ZGH6TR
Embedded - Embedded - Microcontrollers - STM32F103ZGH6TR 758369-STM32F103ZGH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 758369-STM32F103ZGH6 TR Packaging: Digi-Reel Family Name: STM32F103ZG Categories: Integrated Circuits Alternative Parts (Cross-Reference): MB91F523KUBPMC; MB91F526KJBPMC; MB91F525KYBPMC; MB91F525KJBPMC; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 758369-STM32F103ZGH6TR
Packaging: Digi-Reel
Family Name: STM32F103ZG
Categories: Integrated Circuits
Alternative Parts (Cross-Reference): MB91F523KUBPMC; MB91F526KJBPMC; MB91F525KYBPMC; MB91F525KJBPMC;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Microcontrollers - 497-18994-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18994-1-ND
Microcontrollers 497-18994-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-18994-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18994-6-ND
Microcontrollers 497-18994-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-18994-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18994-2-ND
Microcontrollers 497-18994-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103ZGH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZGH6TR
Microcontrollers STM32F103ZGH6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103ZGH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZGH6TR
Microcontrollers STM32F103ZGH6TR
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZGH6TR
ARM Microcontrollers - MCU STM32F103ZGH6TR
ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 1 Mbyte Flash, 72 MHz CPU, motor control, USB and CAN

ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 1 Mbyte Flash, 72 MHz CPU, motor control, USB and CAN

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZGH6TR
Embedded - Microcontrollers STM32F103ZGH6TR
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZGH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZGH6TR
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103ZGH6TR 758369-STM32F103ZGH6TR 497-18994-1-ND STM32F103ZGH6TR STM32F103ZGH6TR STM32F103ZGH6TR STM32F103ZGH6TR STM32F103ZGH6TR
Product Name ARM Cortex-M 32-bit 1MB 72MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103ZGH6TR Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers