STMicroelectronics, Inc. Microcontrollers STM32F103ZGH6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11115-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11115-ND
Microcontrollers 497-11115-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
ARM Cortex-M 72MHz 1MB 96KB Embedded Microcontroller MCU - 685-STM32F103ZGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 1MB 96KB Embedded Microcontroller MCU
685-STM32F103ZGH6
ARM Cortex-M 72MHz 1MB 96KB Embedded Microcontroller MCU 685-STM32F103ZGH6
32b ARM Cortex-M3 MCU, 72MHz, 1MB Flash, 96KB RAM, LFBGA Product overview: STM32F103ZGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 1MB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 1MB Flash, 96KB RAM, LFBGA Product overview: STM32F103ZGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 1MB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZGH6
ARM Microcontrollers - MCU STM32F103ZGH6
ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 1G Flash

ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 1G Flash

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZGH6
Embedded - Microcontrollers STM32F103ZGH6
IC MCU 32BIT 1MB FLASH 144BGA

IC MCU 32BIT 1MB FLASH 144BGA

Supplier's Site Datasheet
Microcontrollers - STM32F103ZGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZGH6
Microcontrollers STM32F103ZGH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZGH6
IC MCU 32BIT 1MB FLASH 144BGA

IC MCU 32BIT 1MB FLASH 144BGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics - 39T7138 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics
39T7138
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics 39T7138
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:1MB; RAM Memory Size:96KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:1MB; RAM Memory Size:96KB RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F103ZGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZGH6
Microcontrollers STM32F103ZGH6
IC MCU 32BIT 1MB FLASH 144BGA

IC MCU 32BIT 1MB FLASH 144BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11115-ND 685-STM32F103ZGH6 STM32F103ZGH6 STM32F103ZGH6 STM32F103ZGH6 STM32F103ZGH6 39T7138 STM32F103ZGH6
Product Name Microcontrollers ARM Cortex-M 72MHz 1MB 96KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C164SM4RFCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details