STMicroelectronics, Inc. Microcontrollers STM32F103ZET6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F103ZET6 is a high-density performance microcontroller based on the Arm® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 512 KB of Flash memory and up to 64 KB of SRAM, making it suitable for a variety of applications requiring substantial memory resources. The device supports multiple communication interfaces, including USB 2.0, CAN, and up to five USARTs, facilitating versatile connectivity options. This microcontroller includes three 12-bit ADCs with up to 21 channels and two 12-bit DACs, enabling precise analog signal processing. It also offers a comprehensive set of timers, including up to 11 timers for various control applications, and a 12-channel DMA controller to enhance data handling efficiency. The STM32F103ZET6 is designed with low power consumption in mind, featuring multiple low-power modes and a battery supply for real-time clock and backup registers. The device is available in various package options, including LQFP and LFBGA formats, which provide flexibility in design and integration. Its extensive peripheral support and robust performance characteristics make it a suitable choice for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The STM32F103ZET6 is a high-density performance microcontroller based on the Arm® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 512 KB of Flash memory and up to 64 KB of SRAM, making it suitable for a variety of applications requiring substantial memory resources. The device supports multiple communication interfaces, including USB 2.0, CAN, and up to five USARTs, facilitating versatile connectivity options. This microcontroller includes three 12-bit ADCs with up to 21 channels and two 12-bit DACs, enabling precise analog signal processing. It also offers a comprehensive set of timers, including up to 11 timers for various control applications, and a 12-channel DMA controller to enhance data handling efficiency. The STM32F103ZET6 is designed with low power consumption in mind, featuring multiple low-power modes and a battery supply for real-time clock and backup registers. The device is available in various package options, including LQFP and LFBGA formats, which provide flexibility in design and integration. Its extensive peripheral support and robust performance characteristics make it a suitable choice for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6442-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6442-ND
Microcontrollers 497-6442-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZET6 - 031294-STM32F103ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZET6
031294-STM32F103ZET6
Embedded - Embedded - Microcontrollers - STM32F103ZET6 031294-STM32F103ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 031294-STM32F103ZET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ML675001TC; MK50DN512CLQ10; MK20DN512VLQ10; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Portable Devices, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 031294-STM32F103ZET6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 112
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Family Name: STM32F103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): ML675001TC; MK50DN512CLQ10; MK20DN512VLQ10;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Portable Devices, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU - 685-STM32F103ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU
685-STM32F103ZET6
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU 685-STM32F103ZET6
32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LQFP Product overview: STM32F103ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LQFP Product overview: STM32F103ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZET6
Microcontrollers STM32F103ZET6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics - 57P1270 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics
57P1270
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics 57P1270
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZET6
ARM Microcontrollers - MCU STM32F103ZET6
ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

Buy Now Datasheet
Microcontrollers - STM32F103ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZET6
Microcontrollers STM32F103ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F103ZET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F103ZET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F103ZET6
512KB 2V~3.6V CM3 64KB 72MHz FLASH 112 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 2V~3.6V CM3 64KB 72MHz FLASH 112 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZET6
Embedded - Microcontrollers STM32F103ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6442-ND 031294-STM32F103ZET6 685-STM32F103ZET6 STM32F103ZET6 STM32F103ZET6 57P1270 STM32F103ZET6 STM32F103ZET6 STM32F103ZET6 STM32F103ZET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103ZET6 ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 21x12b; D/A 2x12b Other; 12bit
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers