STMicroelectronics, Inc. Microcontrollers STM32F103VBT6

Description
STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6
Request a Quote Datasheet
Description
STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 402245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402245
Microcontrollers 402245
STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

Supplier's Site
Microcontrollers - 402245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402245P
Microcontrollers 402245P
STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

Supplier's Site
Microcontrollers - 1777191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777191
Microcontrollers 1777191
STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

STM32 Cortex,64k Fl,20k RAM,72MHz,VBT6

Supplier's Site
Microcontrollers - 497-6070-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6070-ND
Microcontrollers 497-6070-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103VBT6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103VBT6
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103VBT6 - 031287-STM32F103VBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VBT6
031287-STM32F103VBT6
Embedded - Embedded - Microcontrollers - STM32F103VBT6 031287-STM32F103VBT6
Manufacturer: STMicroelectronics Win Source Part Number: 031287-STM32F103VBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F103VB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S9DN6-IQC80-A2; LM3S9L71-IQC80-C3; LM3S9DN6-IQC80-A2T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031287-STM32F103VBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F103VB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): LM3S9DN6-IQC80-A2; LM3S9L71-IQC80-C3; LM3S9DN6-IQC80-A2T;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F103VBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F103VBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F103VBT6
128KB 2V~3.6V CM3 20KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM3 20KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103VBT6
Embedded - Microcontrollers STM32F103VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VBT6
Microcontrollers STM32F103VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 57P1252 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
57P1252
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 57P1252
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VBT6
ARM Microcontrollers - MCU STM32F103VBT6
ARM Microcontrollers - MCU 32BIT Cortex M3 128K 20KB RAM 2X12 ADC

ARM Microcontrollers - MCU 32BIT Cortex M3 128K 20KB RAM 2X12 ADC

Buy Now Datasheet
Microcontrollers - STM32F103VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VBT6
Microcontrollers STM32F103VBT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 402245 402245P 497-6070-ND 685-STM32F103VBT6 031287-STM32F103VBT6 STM32F103VBT6 STM32F103VBT6 STM32F103VBT6 57P1252 STM32F103VBT6 STM32F103VBT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103VBT6 Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 20 KB 20 KB 20 KB 128 KB 20 KB 20 KB 20 KB
ROM 128 KB 128 KB 128 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP Other; LQFP QFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers