STMicroelectronics, Inc. Microcontrollers STM32F103T8U7

Description
MCU 32-Bit ARM Cortex M3 64KB Flash
Request a Quote Datasheet
Description
MCU 32-Bit ARM Cortex M3 64KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7249615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249615
Microcontrollers 7249615
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
Microcontrollers - 9206430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206430
Microcontrollers 9206430
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
Microcontrollers - 7249615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249615P
Microcontrollers 7249615P
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F103T8U7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103T8U7
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103T8U7
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103T8U7 - 031285-STM32F103T8U7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103T8U7
031285-STM32F103T8U7
Embedded - Embedded - Microcontrollers - STM32F103T8U7 031285-STM32F103T8U7
Manufacturer: STMicroelectronics Win Source Part Number: 031285-STM32F103T8U7 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103T8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2; PIC32MM0032GPL036-I/ M2; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031285-STM32F103T8U7
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F103T8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/M2; PIC32MM0032GPL036-I/M2; PIC32MM0064GPL036-I/M2; PIC32MM0032GPL036-E/M2;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11533-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11533-ND
Microcontrollers 497-11533-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - STM32F103T8U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103T8U7
Microcontrollers STM32F103T8U7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - STM32F103T8U7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103T8U7
Microcontrollers STM32F103T8U7
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103T8U7
ARM Microcontrollers - MCU STM32F103T8U7
ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103T8U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103T8U7
Embedded - Microcontrollers STM32F103T8U7
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103T8U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103T8U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103T8U7
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7249615 7249615P 685-STM32F103T8U7 031285-STM32F103T8U7 497-11533-ND STM32F103T8U7 STM32F103T8U7 STM32F103T8U7 STM32F103T8U7 STM32F103T8U7
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103T8U7 Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 20 KB 20 KB 64 KB 20 KB 20 KB 20 KB 20 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; Vfqfpn QFP; Other; VFQFPN Other; UFQFPN QFP; Other; 36-VFQFPN (6x6) Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Pin Count 36 36 36
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers