STMicroelectronics, Inc. ARM Cortex-M 32KB 72MHz Embedded Microcontroller MCU STM32F103T6U7A

Description
ARM Cortex-M3 MCU, 32KB Flash, 72MHz, UFQFPN, USB, CAN Product overview: STM32F103T6U7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM Cortex-M3 MCU, 32KB Flash, 72MHz, UFQFPN, USB, CAN Product overview: STM32F103T6U7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32KB 72MHz Embedded Microcontroller MCU - 685-STM32F103T6U7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32KB 72MHz Embedded Microcontroller MCU
685-STM32F103T6U7A
ARM Cortex-M 32KB 72MHz Embedded Microcontroller MCU 685-STM32F103T6U7A
ARM Cortex-M3 MCU, 32KB Flash, 72MHz, UFQFPN, USB, CAN Product overview: STM32F103T6U7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U7A can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 32KB Flash, 72MHz, UFQFPN, USB, CAN Product overview: STM32F103T6U7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11531-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11531-ND
Microcontrollers 497-11531-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103T6U7A - 898136-STM32F103T6U7A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103T6U7A
898136-STM32F103T6U7A
Embedded - Embedded - Microcontrollers - STM32F103T6U7A 898136-STM32F103T6U7A
Manufacturer: STMicroelectronics Win Source Part Number: 898136-STM32F103T6U7 A Series: STM32F1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F103T6U7A-ND, -497-11531, 497-11531

Manufacturer: STMicroelectronics
Win Source Part Number: 898136-STM32F103T6U7A
Series: STM32F1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
Case / Package: 36-VFQFPN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F103T6U7A-ND, -497-11531, 497-11531

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103T6U7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103T6U7A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103T6U7A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103T6U7A
ARM Microcontrollers - MCU STM32F103T6U7A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Performance LINE

Buy Now Datasheet
Microcontrollers - STM32F103T6U7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103T6U7A
Microcontrollers STM32F103T6U7A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - STM32F103T6U7A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103T6U7A
Microcontrollers STM32F103T6U7A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103T6U7A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103T6U7A
Embedded - Microcontrollers STM32F103T6U7A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103T6U7A 497-11531-ND 898136-STM32F103T6U7A STM32F103T6U7A STM32F103T6U7A STM32F103T6U7A STM32F103T6U7A STM32F103T6U7A
Product Name ARM Cortex-M 32KB 72MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103T6U7A Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
RAM 10 KB 10 KB 32 KB 10 KB 10 KB 10 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; UFQFPN Other; 36-VFQFN Exposed Pad QFP; Other; 36-VFQFPN (6x6) Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers