STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU STM32F103REY6TR

Description
32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 64-Pin WLCSP Product overview: STM32F103REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 64-Pin WLCSP Product overview: STM32F103REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU - 685-STM32F103REY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU
685-STM32F103REY6TR
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU 685-STM32F103REY6TR
32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 64-Pin WLCSP Product overview: STM32F103REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103REY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 64-Pin WLCSP Product overview: STM32F103REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103REY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103REY6TR - 811725-STM32F103REY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103REY6TR
811725-STM32F103REY6TR
Embedded - Embedded - Microcontrollers - STM32F103REY6TR 811725-STM32F103REY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 811725-STM32F103REY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-WLCSP (4.47×4.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM32F103 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 811725-STM32F103REY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 72MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-WLCSP (4.47×4.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32F103
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - 497-17388-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17388-2-ND
Microcontrollers 497-17388-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Microcontrollers - 497-17388-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17388-1-ND
Microcontrollers 497-17388-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Microcontrollers - 497-17388-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17388-6-ND
Microcontrollers 497-17388-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103REY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103REY6TR
Embedded - Microcontrollers STM32F103REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103REY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103REY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103REY6TR
ARM Microcontrollers - MCU STM32F103REY6TR
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

Buy Now Datasheet
Microcontrollers - STM32F103REY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103REY6TR
Microcontrollers STM32F103REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F103REY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103REY6TR
Microcontrollers STM32F103REY6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9788 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9788
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9788
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103REY6TR 811725-STM32F103REY6TR 497-17388-2-ND STM32F103REY6TR STM32F103REY6TR STM32F103REY6TR STM32F103REY6TR STM32F103REY6TR 99W9788
Product Name ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103REY6TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Serial Interface CAN/I2C/SPI/USART/USB CAN; SPI; UART; USART; USB
Package Type Other; WLCSP Other; 64-UFBGA, WLCSP BGA; Other; 64-UFBGA, WLCSP Other; 64-UFBGA, WLCSP BGA; Other; 64-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details