STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103RCT7 STM32F103RCT7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261396-STM32F103RCT 7 Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): ATSAMD21J15B-AU; ATSAMD21J15B-AUT; ATSAMD20J16A-AN; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Consumer Electronics, Security, Imaging, Video & Vision, HVAC
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261396-STM32F103RCT 7 Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): ATSAMD21J15B-AU; ATSAMD21J15B-AUT; ATSAMD20J16A-AN; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Consumer Electronics, Security, Imaging, Video & Vision, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103RCT7 - 1261396-STM32F103RCT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RCT7
1261396-STM32F103RCT7
Embedded - Embedded - Microcontrollers - STM32F103RCT7 1261396-STM32F103RCT7
Manufacturer: STMicroelectronics Win Source Part Number: 1261396-STM32F103RCT 7 Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): ATSAMD21J15B-AU; ATSAMD21J15B-AUT; ATSAMD20J16A-AN; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Consumer Electronics, Security, Imaging, Video & Vision, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 1261396-STM32F103RCT7
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103RC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): ATSAMD21J15B-AU; ATSAMD21J15B-AUT; ATSAMD20J16A-AN;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Consumer Electronics, Security, Imaging, Video & Vision, HVAC

Buy Now Datasheet
Microcontrollers - 497-11527-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11527-ND
Microcontrollers 497-11527-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU - 685-STM32F103RCT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU
685-STM32F103RCT7
ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU 685-STM32F103RCT7
32b ARM Cortex-M3 MCU, 72MHz, 256KB Flash, 48KB RAM, LQFP Product overview: STM32F103RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RCT7 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 256KB Flash, 48KB RAM, LQFP Product overview: STM32F103RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103RCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RCT7
Embedded - Microcontrollers STM32F103RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103RCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RCT7
Microcontrollers STM32F103RCT7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9785 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9785
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9785
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RCT7
ARM Microcontrollers - MCU STM32F103RCT7
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D Perf Line USB CAN

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D Perf Line USB CAN

Buy Now Datasheet
Microcontrollers - STM32F103RCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RCT7
Microcontrollers STM32F103RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261396-STM32F103RCT7 497-11527-ND 685-STM32F103RCT7 STM32F103RCT7 STM32F103RCT7 99W9785 STM32F103RCT7 STM32F103RCT7
Product Name Embedded - Embedded - Microcontrollers - STM32F103RCT7 Microcontrollers ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers