STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103RBT6TR STM32F103RBT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261393-STM32F103RBT 6TR Series: STM32 F1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPC1225FBD64/321; XMC4400-F64F256 AB; ATSAME70J21B-AN; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Multimedia, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261393-STM32F103RBT 6TR Series: STM32 F1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPC1225FBD64/321; XMC4400-F64F256 AB; ATSAME70J21B-AN; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Multimedia, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103RBT6TR - 1261393-STM32F103RBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RBT6TR
1261393-STM32F103RBT6TR
Embedded - Embedded - Microcontrollers - STM32F103RBT6TR 1261393-STM32F103RBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1261393-STM32F103RBT 6TR Series: STM32 F1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPC1225FBD64/321; XMC4400-F64F256 AB; ATSAME70J21B-AN; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Multimedia, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1261393-STM32F103RBT6TR
Series: STM32 F1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103RB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): LPC1225FBD64/321; XMC4400-F64F256 AB; ATSAME70J21B-AN;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China ,Malaysia ,Philippines ,Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Multimedia, Portable Devices

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103RBT6TR
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103RBT6TR
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17383-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17383-2-ND
Microcontrollers 497-17383-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17383-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17383-6-ND
Microcontrollers 497-17383-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17383-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17383-1-ND
Microcontrollers 497-17383-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103RBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RBT6TR
Microcontrollers STM32F103RBT6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103RBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RBT6TR
Microcontrollers STM32F103RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103RBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RBT6TR
Embedded - Microcontrollers STM32F103RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RBT6TR
ARM Microcontrollers - MCU STM32F103RBT6TR
ARM Microcontrollers - MCU 32BIT Cortex M3 USB CAN 7 TMRS 2 ADCS

ARM Microcontrollers - MCU 32BIT Cortex M3 USB CAN 7 TMRS 2 ADCS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261393-STM32F103RBT6TR 685-STM32F103RBT6TR 497-17383-2-ND STM32F103RBT6TR STM32F103RBT6TR STM32F103RBT6TR STM32F103RBT6TR STM32F103RBT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F103RBT6TR ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details